Fair-Rite Products Corp. Filters-Cable Ferrites 2861002702

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 45Ohm @ 100MHz Material: 61 Inner Dimension: 0.067" Dia (1.70mm) Outer Dimension: 0.165" Dia (4.20mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 45Ohm @ 100MHz Material: 61 Inner Dimension: 0.067" Dia (1.70mm) Outer Dimension: 0.165" Dia (4.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 45Ohm @ 100MHz Material: 61 Inner Dimension: 0.067" Dia (1.70mm) Outer Dimension: 0.165" Dia (4.20mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 45Ohm @ 100MHz
Material: 61
Inner Dimension: 0.067" Dia (1.70mm)
Outer Dimension: 0.165" Dia (4.20mm)

Buy Now Datasheet
Cable Ferrites - 1934-1012-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1012-ND
Cable Ferrites 1934-1012-ND
Ferrite Core ID OD Length 7.01mm

Ferrite Core ID OD Length 7.01mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1012-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0600ANCT-ND - DigiKey
Specs
DCR 1.1 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details