Fair-Rite Products Corp. Cable Ferrites 2861002402

Description
Ferrite Core ID OD Length 7.01mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 7.01mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1387-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1387-ND
Cable Ferrites 1934-1387-ND
Ferrite Core ID OD Length 7.01mm

Ferrite Core ID OD Length 7.01mm

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Box Product Status: Active Material: 61 Length: 7.01mm

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Box
Product Status: Active
Material: 61
Length: 7.01mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1387-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers