Fair-Rite Products Corp. Cable Ferrites 2861001502

Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1302-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1302-ND
Cable Ferrites 1934-1302-ND
Ferrite Core ID OD Length 13.34mm

Ferrite Core ID OD Length 13.34mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1302-ND
Product Name Cable Ferrites
Impedance 72 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176744-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers