Fair-Rite Products Corp. Cable Ferrites 2861000202

Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1309-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1309-ND
Cable Ferrites 1934-1309-ND
Ferrite Core ID OD Length 13.34mm

Ferrite Core ID OD Length 13.34mm

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Material: 61 Length: 13.34mm

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Material: 61
Length: 13.34mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1309-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 208 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-4 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-103 0603AF-103XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers