Fair-Rite Products Corp. Core Transformer, 43 Double Aperture; Core Type Fair-Rite 2843010302

Description
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:19.45mm x 9.5mm x 25.4mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:19.45mm x 9.5mm x 25.4mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Double Aperture; Core Type Fair-Rite - 21J6328 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Double Aperture; Core Type Fair-Rite
21J6328
Core Transformer, 43 Double Aperture; Core Type Fair-Rite 21J6328
CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:19.45mm x 9.5mm x 25.4mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes

CORE TRANSFORMER, 43 DOUBLE APERTURE; Core Type:Multi-Aperture; Core Size:19.45mm x 9.5mm x 25.4mm; Core Material Grade:43; For Use With:Baluns, Broadband Transformers, Airbags; Effective Magnetic Path Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 21J6328
Product Name Core Transformer, 43 Double Aperture; Core Type Fair-Rite
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details