Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1329094-2773044447
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.222" L x 0.122" W (5.65mm x 3.10mm)
Standard Package: 4,500
Mounting: Surface Mount
Height (Max): 0.069" (1.75mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 1.1mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1934-1453-2,1934-145
RoHS Status: ROHS3 Compliant
FERRITE BEAD 40 OHM 2SMD 1LN Product overview: 2773044447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2773044447 can be used for catalog matching and distributor lookup.
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1329094-2773044447 | 841-2773044447 | 1934-1453-1-ND |
| Product Name | Filters - Ferrite Beads and Chips | 40 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| Standards and Certifications | RoHS | RoHS | |
| DCR | 0.0011 ohms | 0.0011 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |