Fair-Rite Products Corp. Ferrite Beads and Chips 2773037447

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1383-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1383-2-ND
Ferrite Beads and Chips 1934-1383-2-ND
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1383-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1383-1-ND
Ferrite Beads and Chips 1934-1383-1-ND
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1383-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1383-6-ND
Ferrite Beads and Chips 1934-1383-6-ND
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.0012Ohm, 5A; Ferrite Case Style Fair-Rite - 34C9171 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0012Ohm, 5A; Ferrite Case Style Fair-Rite
34C9171
Ferrite Bead, 0.0012Ohm, 5A; Ferrite Case Style Fair-Rite 34C9171
FERRITE BEAD, 0.0012OHM, 5A; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.25mm; Product Width:4.6mm; Product Height:2.7mm RoHS Compliant: Yes

FERRITE BEAD, 0.0012OHM, 5A; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.25mm; Product Width:4.6mm; Product Height:2.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0012Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 29X2405 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0012Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
29X2405
Ferrite Bead, 0.0012Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 29X2405
FERRITE BEAD, 0.0012OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.25mm; Product Width:4.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.0012OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0012ohm; Impedance Tolerance:-; Product Length:9.25mm; Product Width:4.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1383-2-ND 34C9171
Product Name Ferrite Beads and Chips Ferrite Bead, 0.0012Ohm, 5A; Ferrite Case Style Fair-Rite
DCR 0.0012 ohms 0.0012 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709354 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 250 milliamps
Impedance 600 ohms
View Details
0805AF (2012) Series Wirewound Ferrite Beads - 0805AF-152 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details