Fair-Rite Products Corp. Ferrite Beads and Chips 2773009112

Description
1 Ferrite Bead Axial
Request a Quote Datasheet
Description
1 Ferrite Bead Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1638-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1638-2-ND
Ferrite Beads and Chips 1934-1638-2-ND
1 Ferrite Bead Axial

1 Ferrite Bead Axial

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1638-1-ND
Ferrite Beads and Chips 1934-1638-1-ND
1 Ferrite Bead Axial

1 Ferrite Bead Axial

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328104-2773009112 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328104-2773009112
Filters - Ferrite Beads and Chips 1328104-2773009112
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328104-2773009112 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.138" Dia (3.50mm) Standard Package: 4,500 Mounting: Through Hole Height (Max): 0.543" (13.80mm) Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 1934-1638-6,27730091 12-ND,1934-1638-1,19 34-1638-2,1934-1638- 6-ND,1934-2773009112 INACTIVE,2773009112I NACTIVE RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328104-2773009112
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.138" Dia (3.50mm)
Standard Package: 4,500
Mounting: Through Hole
Height (Max): 0.543" (13.80mm)
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1934-1638-6,2773009112-ND,1934-1638-1,1934-1638-2,1934-1638-6-ND,1934-2773009112INACTIVE,2773009112INACTIVE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Chip Inductors
Product Number 1934-1638-2-ND 1328104-2773009112
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Inductance Range 0.0180 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
2 suppliers
SMD Power Choke - 301-5 - West Coast Magnetics
West Coast Magnetics
Specs
Application Power Choke
Inductance Range 6.4 microH
Inductance Tolerance 15 (+/- %)
View Details