FERRITE BEAD 158 OHM AXIAL 1LN Product overview: 2773008112 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 158 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2773008112 can be used for catalog matching and distributor lookup.
FERRITE BEAD, AXIAL LEADED, FULL REEL; Ferrite Case Style:Axial Leaded; Impedance:145ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:11.4mm; Product Width:-; Product Height:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-2773008112 | 1934-1420-1-ND | 68R2919 |
| Product Name | 158 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, Axial Leaded, Full Reel; Ferrite Case Style Fair-Rite |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | ||
| Technology | Axial |