Fair-Rite Products Corp. Ferrite Beads and Chips 2773004111

Description
1 Ferrite Bead Axial
Request a Quote Datasheet
Description
1 Ferrite Bead Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-2773004111-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-2773004111-ND
Ferrite Beads and Chips 1934-2773004111-ND
1 Ferrite Bead Axial

1 Ferrite Bead Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2773004111-ND
Product Name Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102195TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.0500 ohms
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers