Fair-Rite Products Corp. Ferrite Beads and Chips 2761019447

Description
1 Ferrite Bead 2-SMD, J-Lead
Request a Quote Datasheet
Description
1 Ferrite Bead 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1457-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1457-6-ND
Ferrite Beads and Chips 1934-1457-6-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1457-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1457-1-ND
Ferrite Beads and Chips 1934-1457-1-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1457-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1457-2-ND
Ferrite Beads and Chips 1934-1457-2-ND
1 Ferrite Bead 2-SMD, J-Lead

1 Ferrite Bead 2-SMD, J-Lead

Buy Now Datasheet
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 61H4697 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
61H4697
Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 61H4697
FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:59ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

FERRITE BEAD, 0.0008OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:59ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm; Product Height:2.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 36 Ohm, Smd; Ferrite Case Style Fair-Rite - 78AC7231 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 36 Ohm, Smd; Ferrite Case Style Fair-Rite
78AC7231
Ferrite Bead, 36 Ohm, Smd; Ferrite Case Style Fair-Rite 78AC7231
FERRITE BEAD, 36 OHM, SMD; Ferrite Case Style:1812 [4532 Metric]; Impedance:36ohm; DC Current Rating:-; Product Range:SM Series; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm RoHS Compliant: Yes

FERRITE BEAD, 36 OHM, SMD; Ferrite Case Style:1812 [4532 Metric]; Impedance:36ohm; DC Current Rating:-; Product Range:SM Series; DC Resistance Max:800µohm; Impedance Tolerance:-; Product Length:5.1mm; Product Width:3.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1934-1457-6-ND 61H4697 78AC7231
Product Name Ferrite Beads and Chips Ferrite Bead, 0.0008Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite Ferrite Bead, 36 Ohm, Smd; Ferrite Case Style Fair-Rite
DCR 8.00E-4 ohms 8.00E-4 ohms 8.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY1000ANTR-ND - DigiKey
Specs
DCR 1.5 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers