Fair-Rite Products Corp. SMD 5A 230 OHM Inductor and Choke 2752065447

Description
CMC 5A 2LN 230 OHM SMD Product overview: 2752065447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2752065447 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 5A 2LN 230 OHM SMD Product overview: 2752065447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2752065447 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 230 OHM Inductor and Choke - 839-2752065447 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 230 OHM Inductor and Choke
839-2752065447
SMD 5A 230 OHM Inductor and Choke 839-2752065447
CMC 5A 2LN 230 OHM SMD Product overview: 2752065447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2752065447 can be used for catalog matching and distributor lookup.

CMC 5A 2LN 230 OHM SMD Product overview: 2752065447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2752065447 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 1934-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1300-2-ND
Common Mode Chokes 1934-1300-2-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-1300-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1300-6-ND
Common Mode Chokes 1934-1300-6-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-1300-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1300-1-ND
Common Mode Chokes 1934-1300-1-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4.1mOhm

Buy Now Datasheet
Ferrite Bead, 0.0041Ohm, 5A; Ferrite Case Style Fair-Rite - 08N1938 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0041Ohm, 5A; Ferrite Case Style Fair-Rite
08N1938
Ferrite Bead, 0.0041Ohm, 5A; Ferrite Case Style Fair-Rite 08N1938
FERRITE BEAD, 0.0041OHM, 5A; Ferrite Case Style:-; Impedance:450ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0041ohm; Impedance Tolerance:-; Product Length:14.8mm; Product Width:7mm; Product Height:5.3mm RoHS Compliant: Yes

FERRITE BEAD, 0.0041OHM, 5A; Ferrite Case Style:-; Impedance:450ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0041ohm; Impedance Tolerance:-; Product Length:14.8mm; Product Width:7mm; Product Height:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 839-2752065447 1934-1300-2-ND 08N1938
Product Name SMD 5A 230 OHM Inductor and Choke Common Mode Chokes Ferrite Bead, 0.0041Ohm, 5A; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Common Mode
Impedance 380 ohms 450 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details