Fair-Rite Products Corp. Common Mode Chokes 2752051447

Description
CMC 5A 2LN 200 OHM SMD
Request a Quote Datasheet
Description
CMC 5A 2LN 200 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1934-2752051447DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2752051447DKR-ND
Common Mode Chokes 1934-2752051447DKR-ND
CMC 5A 2LN 200 OHM SMD

CMC 5A 2LN 200 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 1934-2752051447TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2752051447TR-ND
Common Mode Chokes 1934-2752051447TR-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR

2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR

Buy Now Datasheet
Common Mode Chokes - 1934-2752051447CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2752051447CT-ND
Common Mode Chokes 1934-2752051447CT-ND
CMC 5A 2LN 200 OHM SMD

CMC 5A 2LN 200 OHM SMD

Buy Now Datasheet
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 12N1160 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
12N1160
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 12N1160
FERRITE BEAD, 0.004OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:350ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:350ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 1934-2752051447DKR-ND 12N1160
Product Name Common Mode Chokes Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers