Fair-Rite Products Corp. Ferrite Beads and Chips 2744555577

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1340-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1340-2-ND
Ferrite Beads and Chips 1934-1340-2-ND
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1340-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1340-1-ND
Ferrite Beads and Chips 1934-1340-1-ND
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1340-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1340-6-ND
Ferrite Beads and Chips 1934-1340-6-ND
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

Supplier's Site Datasheet
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite - 76K2696 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite
76K2696
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite 76K2696
FERRITE BEAD, 0.0062OHM, 5A; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

FERRITE BEAD, 0.0062OHM, 5A; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0062Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 76K2690 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0062Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
76K2690
Ferrite Bead, 0.0062Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 76K2690
FERRITE BEAD, 0.0062OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

FERRITE BEAD, 0.0062OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1340-2-ND 76K2696
Product Name Ferrite Beads and Chips Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite
DCR 0.0062 ohms 0.0062 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 400 milliamps
Impedance 68 ohms
View Details
DO5010H Series High Current Surface Mount Power Inductors - DO5010H-223 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details