Fair-Rite Products Corp. Ferrite Beads and Chips 2744555576

Description
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1043-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1043-ND
Ferrite Beads and Chips 1934-1043-ND
1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

1 Ferrite Bead 2-SMD, J-Lead 6.2mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-2744555576 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-2744555576
600 OHM Inductor and Choke 841-2744555576
FERRITE BEAD 600 OHM 2SMD 1LN Product overview: 2744555576 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2744555576 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 2SMD 1LN Product overview: 2744555576 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2744555576 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite - 84C8777 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite
84C8777
Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite 84C8777
FERRITE BEAD, 0.0062OHM, 5A; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

FERRITE BEAD, 0.0062OHM, 5A; Ferrite Case Style:-; Impedance:600ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0062ohm; Impedance Tolerance:-; Product Length:11mm; Product Width:5mm; Product Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1934-1043-ND 841-2744555576 84C8777
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 0.0062Ohm, 5A; Ferrite Case Style Fair-Rite
DCR 0.0062 ohms 0.0062 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Bulk Bulk
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details