Fair-Rite Products Corp. Common Mode Chokes 2744051447

Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1934-2744051447CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2744051447CT-ND
Common Mode Chokes 1934-2744051447CT-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-2744051447DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2744051447DKR-ND
Common Mode Chokes 1934-2744051447DKR-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-2744051447TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-2744051447TR-ND
Common Mode Chokes 1934-2744051447TR-ND
2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 5A DCR 4mOhm

Buy Now Datasheet
SMD 5A 230 OHM Inductor and Choke - 839-2744051447 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 230 OHM Inductor and Choke
839-2744051447
SMD 5A 230 OHM Inductor and Choke 839-2744051447
CMC 5A 2LN 230 OHM SMD Product overview: 2744051447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2744051447 can be used for catalog matching and distributor lookup.

CMC 5A 2LN 230 OHM SMD Product overview: 2744051447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 230 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2744051447 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.004Ohm, 5A; Ferrite Case Style Fair-Rite - 11C1594 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 5A; Ferrite Case Style Fair-Rite
11C1594
Ferrite Bead, 0.004Ohm, 5A; Ferrite Case Style Fair-Rite 11C1594
FERRITE BEAD, 0.004OHM, 5A; Ferrite Case Style:-; Impedance:275ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 5A; Ferrite Case Style:-; Impedance:275ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 59M6532 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
59M6532
Ferrite Bead, 0.004Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 59M6532
FERRITE BEAD, 0.004OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:275ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.004OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:275ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Product Length:12mm; Product Width:6.65mm; Product Height:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 4000Uohm, 5A; Ferrite Case Style Fair-Rite - 59M5274 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 4000Uohm, 5A; Ferrite Case Style Fair-Rite
59M5274
Ferrite Bead, 4000Uohm, 5A; Ferrite Case Style Fair-Rite 59M5274
FERRITE BEAD, 4000UOHM, 5A; Ferrite Case Style:-; Impedance @ 100MHz:230ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FERRITE BEAD, 4000UOHM, 5A; Ferrite Case Style:-; Impedance @ 100MHz:230ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.004ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1934-2744051447CT-ND 839-2744051447 11C1594 59M5274
Product Name Common Mode Chokes SMD 5A 230 OHM Inductor and Choke Ferrite Bead, 0.004Ohm, 5A; Ferrite Case Style Fair-Rite Ferrite Bead, 4000Uohm, 5A; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0040 ohms 0.0040 ohms 0.0040 ohms
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers