Fair-Rite Products Corp. Hard To Find - 2744045447 2744045447

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123439-2744045447 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.120" (3.05mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 1.4mOhm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.350" W (5.60mm x 8.90mm) Impedance at Frequency: 60 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123439-2744045447 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.120" (3.05mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 1.4mOhm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.350" W (5.60mm x 8.90mm) Impedance at Frequency: 60 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 2744045447
1123439-2744045447
Hard To Find - 2744045447 1123439-2744045447
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123439-2744045447 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.120" (3.05mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 1.4mOhm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.350" W (5.60mm x 8.90mm) Impedance at Frequency: 60 Ohms at 100MHz

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1123439-2744045447
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fair-rite.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.120" (3.05mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 1.4mOhm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.220" L x 0.350" W (5.60mm x 8.90mm)
Impedance at Frequency: 60 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1123439-2744045447
Product Name Hard To Find - 2744045447
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX267AEWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details