Fair-Rite Products Corp. Common Mode Chokes 2744045447

Description
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1934-1344-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1344-2-ND
Common Mode Chokes 1934-1344-2-ND
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-1344-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1344-6-ND
Common Mode Chokes 1934-1344-6-ND
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

Buy Now Datasheet
Common Mode Chokes - 1934-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1934-1344-1-ND
Common Mode Chokes 1934-1344-1-ND
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 5A DCR 1.4mOhm

Buy Now Datasheet
SMD 5A 60 OHM Inductor and Choke - 839-2744045447 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 60 OHM Inductor and Choke
839-2744045447
SMD 5A 60 OHM Inductor and Choke 839-2744045447
CMC 5A 2LN 60 OHM SMD Product overview: 2744045447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 60 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2744045447 can be used for catalog matching and distributor lookup.

CMC 5A 2LN 60 OHM SMD Product overview: 2744045447 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 60 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-2744045447 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.0014Ohm, 5A; Ferrite Case Style Fair-Rite - 73C7704 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0014Ohm, 5A; Ferrite Case Style Fair-Rite
73C7704
Ferrite Bead, 0.0014Ohm, 5A; Ferrite Case Style Fair-Rite 73C7704
FERRITE BEAD, 0.0014OHM, 5A; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0014ohm; Impedance Tolerance:-; Product Length:8.9mm; Product Width:5.6mm; Product Height:2.85mm RoHS Compliant: Yes

FERRITE BEAD, 0.0014OHM, 5A; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0014ohm; Impedance Tolerance:-; Product Length:8.9mm; Product Width:5.6mm; Product Height:2.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0014Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 88K0692 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0014Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
88K0692
Ferrite Bead, 0.0014Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 88K0692
FERRITE BEAD, 0.0014OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0014ohm; Impedance Tolerance:-; Product Length:8.9mm; Product Width:5.6mm; Ferrite Mounting:SMDRoHS Compliant: Yes

FERRITE BEAD, 0.0014OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:78ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0014ohm; Impedance Tolerance:-; Product Length:8.9mm; Product Width:5.6mm; Ferrite Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1934-1344-2-ND 839-2744045447 73C7704 88K0692
Product Name Common Mode Chokes SMD 5A 60 OHM Inductor and Choke Ferrite Bead, 0.0014Ohm, 5A; Ferrite Case Style Fair-Rite Ferrite Bead, 0.0014Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0014 ohms 0.0014 ohms 0.0014 ohms
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details