Fair-Rite Products Corp. Ferrite Beads and Chips - 2744044447 2744044447

Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854855-2744044447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1008-2, 1934-1008-6, 1934-1008-1
Request a Quote Datasheet
Description
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854855-2744044447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1008-2, 1934-1008-6, 1934-1008-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2744044447 - 2744044447 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 2744044447
2744044447
Ferrite Beads and Chips - 2744044447 2744044447
Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854855-2744044447 Features: 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1934-1008-2, 1934-1008-6, 1934-1008-1

Manufacturer: FAIR-RITE PRODUCTS
Win Source Part Number: 854855-2744044447
Features: 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1934-1008-2, 1934-1008-6, 1934-1008-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2744044447
Product Name Ferrite Beads and Chips - 2744044447
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
99 Alumina Ceramic Cube Squre Blocks -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form BarStock
MOR / Flexural Strength 348088 psi (2.40E6 KPa)
View Details