Fair-Rite Products Corp. Ferrite Beads and Chips 2744044447

Description
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm
Request a Quote
Description
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 25H8340, features a DC resistance of 0.0011 Ohm and a maximum current rating of 5A. It is designed for surface mount applications and operates effectively within a temperature range of -55°C to 125°C. The bead is suitable for broadband frequencies from 10 to 300 MHz and is constructed to provide a common magnetic path for current compensation, resulting in zero magnetic flux. It is available in taped and reeled packaging, compliant with EIA and IEC standards, and meets solderability specifications according to MIL-STD-202. The product dimensions are 5.65mm in length, 3.1mm in width, and 1.52mm in height, making it a compact option for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 25H8340, features a DC resistance of 0.0011 Ohm and a maximum current rating of 5A. It is designed for surface mount applications and operates effectively within a temperature range of -55°C to 125°C. The bead is suitable for broadband frequencies from 10 to 300 MHz and is constructed to provide a common magnetic path for current compensation, resulting in zero magnetic flux. It is available in taped and reeled packaging, compliant with EIA and IEC standards, and meets solderability specifications according to MIL-STD-202. The product dimensions are 5.65mm in length, 3.1mm in width, and 1.52mm in height, making it a compact option for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1008-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1008-1-ND
Ferrite Beads and Chips 1934-1008-1-ND
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1008-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1008-6-ND
Ferrite Beads and Chips 1934-1008-6-ND
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1934-1008-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1008-2-ND
Ferrite Beads and Chips 1934-1008-2-ND
1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

1 Ferrite Bead 2-SMD, J-Lead 1.1mOhm

Buy Now Datasheet
Ferrite Bead, 0.0011Ohm, 5A; Ferrite Case Style Fair-Rite - 25H8340 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0011Ohm, 5A; Ferrite Case Style Fair-Rite
25H8340
Ferrite Bead, 0.0011Ohm, 5A; Ferrite Case Style Fair-Rite 25H8340
FERRITE BEAD, 0.0011OHM, 5A; Ferrite Case Style:-; Impedance:39ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5.65mm; Product Width:3.1mm; Product Height:1.52mm RoHS Compliant: Yes

FERRITE BEAD, 0.0011OHM, 5A; Ferrite Case Style:-; Impedance:39ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5.65mm; Product Width:3.1mm; Product Height:1.52mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.0011Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite - 29X2402 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0011Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite
29X2402
Ferrite Bead, 0.0011Ohm, 5A, Full Reel; Ferrite Case Style Fair-Rite 29X2402
FERRITE BEAD, 0.0011OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:39ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5.65mm; Product Width:3.1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.0011OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:39ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5.65mm; Product Width:3.1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1008-1-ND 25H8340
Product Name Ferrite Beads and Chips Ferrite Bead, 0.0011Ohm, 5A; Ferrite Case Style Fair-Rite
DCR 0.0011 ohms 0.0011 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Impedance 911 ohms
DCR 0.8600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 2-2176742-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.7000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers