Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1123438-2744041447
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fair-rite.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.120" (3.05mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 1.1mOhm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Impedance at Frequency: 33 Ohms at 100MHz
2 Line Common Mode Choke Surface Mount 33 Ohms @ 100MHz 5A DCR 1.1mOhm
2 Line Common Mode Choke Surface Mount 33 Ohms @ 100MHz 5A DCR 1.1mOhm
2 Line Common Mode Choke Surface Mount 33 Ohms @ 100MHz 5A DCR 1.1mOhm
FERRITE BEAD, 0.0011OHM, 5A; Ferrite Case Style:-; Impedance:41ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5mm; Product Width:5.6mm; Product Height:2.85mm RoHS Compliant: Yes
FERRITE BEAD, 0.0011OHM, 5A, FULL REEL; Ferrite Case Style:-; Impedance:41ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.0011ohm; Impedance Tolerance:-; Product Length:5mm; Product Width:5.6mm; Product Height:2.85mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1123438-2744041447 | 1934-1388-1-ND | 57J1201 |
| Product Name | Common Mode Chokes - 2744041447 | Common Mode Chokes | Ferrite Bead, 0.0011Ohm, 5A; Ferrite Case Style Fair-Rite |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| DCR | 0.0011 ohms | 0.0011 ohms | 0.0011 ohms |
| Rated DC Current | 5000 milliamps | 5000 milliamps | 5000 milliamps |
| Impedance | 33 ohms | 41 ohms |