Fair-Rite Products Corp. Ferrite Beads and Chips - 2744040447 2744040447

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123437-2744040447 Packaging: Reel Mounting Style: SMD Number of Lines: 3 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: 6-SMD, J-Lead Height (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.252" L x 0.177" W (6.40mm x 4.50mm)
Request a Quote
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123437-2744040447 Packaging: Reel Mounting Style: SMD Number of Lines: 3 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: 6-SMD, J-Lead Height (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.252" L x 0.177" W (6.40mm x 4.50mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 2744040447 - 2744040447 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 2744040447
2744040447
Ferrite Beads and Chips - 2744040447 2744040447
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123437-2744040447 Packaging: Reel Mounting Style: SMD Number of Lines: 3 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fair-rite.com Manufacturer Package: 6-SMD, J-Lead Height (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.252" L x 0.177" W (6.40mm x 4.50mm)

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1123437-2744040447
Packaging: Reel
Mounting Style: SMD
Number of Lines: 3
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fair-rite.com
Manufacturer Package: 6-SMD, J-Lead
Height (Maximum): 0.077" (1.95mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.252" L x 0.177" W (6.40mm x 4.50mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2744040447
Product Name Ferrite Beads and Chips - 2744040447
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconia Pad Printing Rings For High-Performance Printing Solution -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Consumer Electronics Medical Devices Automotive Industry Luxury Packaging
View Details
Alumina ceramic parts precision machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details