Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
FERRITE BEADS
FAIR-RITE PRODUCTS CORP.
2743021446 -- FERRITE BEADS AND CHIPS
Fair-Rite Products Corp.
Ferrite Beads and Chips
2743021446
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1093-ND
Ferrite Beads and Chips
1934-1093-ND
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm
1 Ferrite Bead 2-SMD, J-Lead 1.2mOhm
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Ferrite Beads
Product Number
1934-1093-ND
Product Name
Ferrite Beads and Chips
DCR
0.0012 ohms
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
8709351
Specs
Rated DC Current
200 milliamps
Impedance
510 ohms
EIA Case Size
0603 (1608M)
View Details
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
Coilcraft, Inc.
0805LS (2012) Series Wirewound Ferrite Beads
0805LS-472
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Core Material
Ceramic; Ferrite; Ceramic/Ferrite
Application
RF Choke
View Details
KOA Speer Electronics, Inc.
CZP Multilayer Power Ferrite Beads
Specs
Impedance
19 to 1000 ohms
Standards and Certifications
RoHS
View Details