Fair-Rite Products Corp. Filters Ferrite Beads and Chips 2743009112

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.138" Dia x 0.543" L (3.50mm x 13.80mm) Impedance @ Frequency: 202 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: Axial Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.138" Dia x 0.543" L (3.50mm x 13.80mm) Impedance @ Frequency: 202 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: Axial Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - 2743009112 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
2743009112
Filters Ferrite Beads and Chips 2743009112
Manufacturer: Fair-Rite Products Corp. Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.138" Dia x 0.543" L (3.50mm x 13.80mm) Impedance @ Frequency: 202 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: Axial Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Fair-Rite Products Corp.
Category: Filters Ferrite Beads and Chips
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.138" Dia x 0.543" L (3.50mm x 13.80mm)
Impedance @ Frequency: 202 Ohms @ 100 MHz
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Axial
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 2743009112
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details