Fair-Rite Products Corp. Ferrite Beads and Chips 2743009112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1934-1421-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1421-2-ND
Ferrite Beads and Chips 1934-1421-2-ND
1 Ferrite Bead Axial

1 Ferrite Bead Axial

Supplier's Site Datasheet
Ferrite Beads and Chips - 1934-1421-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1934-1421-1-ND
Ferrite Beads and Chips 1934-1421-1-ND
1 Ferrite Bead Axial

1 Ferrite Bead Axial

Supplier's Site Datasheet
Ferrite Core, Cylindrical, 220 Ohm/100Mhz, 300Mhz, Full Reel; Ferrite Case Style Fair-Rite - 51R4500 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 220 Ohm/100Mhz, 300Mhz, Full Reel; Ferrite Case Style Fair-Rite
51R4500
Ferrite Core, Cylindrical, 220 Ohm/100Mhz, 300Mhz, Full Reel; Ferrite Case Style Fair-Rite 51R4500
FERRITE CORE, CYLINDRICAL, 220 OHM/100MHZ, 300MHZ, FULL REEL; Ferrite Case Style:Axial Leaded; Impedance:220ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.8mm; Product Width:-RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 220 OHM/100MHZ, 300MHZ, FULL REEL; Ferrite Case Style:Axial Leaded; Impedance:220ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.8mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220 Ohm, Axial; Ferrite Case Style Fair-Rite - 78AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, Axial; Ferrite Case Style Fair-Rite
78AC7229
Ferrite Bead, 220 Ohm, Axial; Ferrite Case Style Fair-Rite 78AC7229
FERRITE BEAD, 220 OHM, AXIAL; Ferrite Case Style:Axial Leaded; Impedance:220ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes

FERRITE BEAD, 220 OHM, AXIAL; Ferrite Case Style:Axial Leaded; Impedance:220ohm; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Product Length:13.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1934-1421-2-ND 51R4500 78AC7229
Product Name Ferrite Beads and Chips Ferrite Core, Cylindrical, 220 Ohm/100Mhz, 300Mhz, Full Reel; Ferrite Case Style Fair-Rite Ferrite Bead, 220 Ohm, Axial; Ferrite Case Style Fair-Rite
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated DC Current 200 milliamps
Impedance 510 ohms
EIA Case Size 0603 (1608M)
View Details
DO3316P Series Surface Mount Power Inductors - DO3316P-102 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details