Fair-Rite Products Corp. Cable Ferrites 2673015301

Description
"Solid Free Hanging Ferrite Core ID 0.071"" Dia (1.80mm) OD 0.156"" Dia (3.96mm) Length 0.270"" (6.86mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core ID 0.071"" Dia (1.80mm) OD 0.156"" Dia (3.96mm) Length 0.270"" (6.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1022-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1022-ND
Cable Ferrites 1934-1022-ND
"Solid Free Hanging Ferrite Core ID 0.071"" Dia (1.80mm) OD 0.156"" Dia (3.96mm) Length 0.270"" (6.86mm)"

"Solid Free Hanging Ferrite Core ID 0.071"" Dia (1.80mm) OD 0.156"" Dia (3.96mm) Length 0.270"" (6.86mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1022-ND
Product Name Cable Ferrites
Bead Form Factor Solid
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176495-2 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers