Fair-Rite Products Corp. Cable Ferrites 2661480002

Description
"Solid Free Hanging Ferrite Core 210Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 210Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1241-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1241-ND
Cable Ferrites 1934-1241-ND
"Solid Free Hanging Ferrite Core 210Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"

"Solid Free Hanging Ferrite Core 210Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.485"" Dia (12.32mm) Length 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1241-ND
Product Name Cable Ferrites
Impedance 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-6 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.22uH 100MHz 0.16A Inductor and Choke - 71-0402HPH-R22XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details