Fair-Rite Products Corp. Cable Ferrites 2661250402

Description
"Solid Free Hanging Ferrite Core 85Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 85Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1320-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1320-ND
Cable Ferrites 1934-1320-ND
"Solid Free Hanging Ferrite Core 85Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 85Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1320-ND
Product Name Cable Ferrites
Impedance 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0050ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers