Fair-Rite Products Corp. Ferrite Core, Cylindrical, 85 Ohm; Outer Diameter Fair-Rite 2661250402

Description
FERRITE CORE, CYLINDRICAL, 85 OHM; Outer Diameter:6.35mm; Product Length:12.7mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:85ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 85 OHM; Outer Diameter:6.35mm; Product Length:12.7mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:85ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 85 Ohm; Outer Diameter Fair-Rite - 66M7893 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 85 Ohm; Outer Diameter Fair-Rite
66M7893
Ferrite Core, Cylindrical, 85 Ohm; Outer Diameter Fair-Rite 66M7893
FERRITE CORE, CYLINDRICAL, 85 OHM; Outer Diameter:6.35mm; Product Length:12.7mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:85ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 85 OHM; Outer Diameter:6.35mm; Product Length:12.7mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:85ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 66M7893
Product Name Ferrite Core, Cylindrical, 85 Ohm; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details