Fair-Rite Products Corp. Filters - Cable Ferrites 2661102002

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329142-2661102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 212 Mounting: Free Hanging Material: 61 Impedance @ Frequency: 190Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1175 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329142-2661102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 212 Mounting: Free Hanging Material: 61 Impedance @ Frequency: 190Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1175 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2661102002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2661102002
Filters - Cable Ferrites 2661102002
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1329142-2661102002 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.125" (28.58mm) Standard Package: 212 Mounting: Free Hanging Material: 61 Impedance @ Frequency: 190Ohm @ 100MHz Design: Solid Inner Dimension: 0.505" Dia (12.83mm) Outer Dimension: 1.020" Dia (25.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1175 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1329142-2661102002
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 1.125" (28.58mm)
Standard Package: 212
Mounting: Free Hanging
Material: 61
Impedance @ Frequency: 190Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.505" Dia (12.83mm)
Outer Dimension: 1.020" Dia (25.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1175
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Cylindrical, 190 Ohm/100Mhz, 1Ghz; Outer Diameter Fair-Rite - 60K7842 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 190 Ohm/100Mhz, 1Ghz; Outer Diameter Fair-Rite
60K7842
Ferrite Core, Cylindrical, 190 Ohm/100Mhz, 1Ghz; Outer Diameter Fair-Rite 60K7842
FERRITE CORE, CYLINDRICAL, 190 OHM/100MHZ, 1GHZ; Outer Diameter:25.9mm; Product Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:400ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 190 OHM/100MHZ, 1GHZ; Outer Diameter:25.9mm; Product Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:400ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2661102002 60K7842
Product Name Filters - Cable Ferrites Ferrite Core, Cylindrical, 190 Ohm/100Mhz, 1Ghz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details