Fair-Rite Products Corp. Cable Ferrites 2661021801

Description
"Solid Free Hanging Ferrite Core 102Ohm @ 100MHz ID 0.062"" Dia (1.58mm) OD 0.200"" Dia (5.08mm) Length 0.437"" (11.10mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 102Ohm @ 100MHz ID 0.062"" Dia (1.58mm) OD 0.200"" Dia (5.08mm) Length 0.437"" (11.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1346-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1346-ND
Cable Ferrites 1934-1346-ND
"Solid Free Hanging Ferrite Core 102Ohm @ 100MHz ID 0.062"" Dia (1.58mm) OD 0.200"" Dia (5.08mm) Length 0.437"" (11.10mm)"

"Solid Free Hanging Ferrite Core 102Ohm @ 100MHz ID 0.062"" Dia (1.58mm) OD 0.200"" Dia (5.08mm) Length 0.437"" (11.10mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1346-ND
Product Name Cable Ferrites
Impedance 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0026ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details