Fair-Rite Products Corp. Cable Ferrites 2661000101

Description
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1467-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1467-ND
Cable Ferrites 1934-1467-ND
"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

"Solid Free Hanging Ferrite Core 30Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.51mm) Length 0.128"" (3.25mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1467-ND
Product Name Cable Ferrites
Impedance 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0600RS2-ND - DigiKey
Specs
DCR 0.8000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details