Fair-Rite Products Corp. Cable Ferrites 2646804502

Description
"Solid Free Hanging Ferrite Core 90Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.225"" Dia (31.12mm) Length 0.627"" (15.93mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 90Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.225"" Dia (31.12mm) Length 0.627"" (15.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2646804502-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2646804502-ND
Cable Ferrites 1934-2646804502-ND
"Solid Free Hanging Ferrite Core 90Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.225"" Dia (31.12mm) Length 0.627"" (15.93mm)"

"Solid Free Hanging Ferrite Core 90Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.225"" Dia (31.12mm) Length 0.627"" (15.93mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2646804502-ND
Product Name Cable Ferrites
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0070ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HP-4N3XJLW - 1155638-0402HP-4N3XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0043 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers