Fair-Rite Products Corp. Filters - Cable Ferrites 2643802702

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328096-2643802702 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.500" (12.70mm) Standard Package: 371 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 80Ohm @ 100MHz Design: Solid Inner Dimension: 0.900" Dia (22.86mm) Outer Dimension: 1.400" Dia (35.56mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1371 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328096-2643802702 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.500" (12.70mm) Standard Package: 371 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 80Ohm @ 100MHz Design: Solid Inner Dimension: 0.900" Dia (22.86mm) Outer Dimension: 1.400" Dia (35.56mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1371 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 2643802702 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
2643802702
Filters - Cable Ferrites 2643802702
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328096-2643802702 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.500" (12.70mm) Standard Package: 371 Mounting: Free Hanging Material: 43 Impedance @ Frequency: 80Ohm @ 100MHz Design: Solid Inner Dimension: 0.900" Dia (22.86mm) Outer Dimension: 1.400" Dia (35.56mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1371 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328096-2643802702
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 0.500" (12.70mm)
Standard Package: 371
Mounting: Free Hanging
Material: 43
Impedance @ Frequency: 80Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.900" Dia (22.86mm)
Outer Dimension: 1.400" Dia (35.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1371
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Cylindrical, 80 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite - 06C1035 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 80 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
06C1035
Ferrite Core, Cylindrical, 80 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite 06C1035
FERRITE CORE, CYLINDRICAL, 80 OHM/100MHZ, 300MHZ; Outer Diameter:35.55mm; Product Length:12.7mm; Inner Diameter:22.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:135ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 80 OHM/100MHZ, 300MHZ; Outer Diameter:35.55mm; Product Length:12.7mm; Inner Diameter:22.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:135ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 2643802702 06C1035
Product Name Filters - Cable Ferrites Ferrite Core, Cylindrical, 80 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Hot Knife Tip -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Electronics or semiconductors
Performance Features Rapid Heating, Compatibility
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details