Fair-Rite Products Corp. Cable Ferrites 2643801102

Description
"Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.500"" Dia (12.70mm) Length 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.500"" Dia (12.70mm) Length 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1348-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1348-ND
Cable Ferrites 1934-1348-ND
"Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.500"" Dia (12.70mm) Length 0.250"" (6.35mm)"

"Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.500"" Dia (12.70mm) Length 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1348-ND
Product Name Cable Ferrites
Impedance 41 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.072uH 150MHz 0.4A Inductor and Choke - 71-0603CS-72NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers