Fair-Rite Products Corp. Filters-Cable Ferrites 2643665702

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 200Ohm @ 100MHz Material: 43 Inner Dimension: 0.375" Dia (9.53mm) Outer Dimension: 0.687" Dia (17.45mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 200Ohm @ 100MHz Material: 43 Inner Dimension: 0.375" Dia (9.53mm) Outer Dimension: 0.687" Dia (17.45mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 200Ohm @ 100MHz Material: 43 Inner Dimension: 0.375" Dia (9.53mm) Outer Dimension: 0.687" Dia (17.45mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 200Ohm @ 100MHz
Material: 43
Inner Dimension: 0.375" Dia (9.53mm)
Outer Dimension: 0.687" Dia (17.45mm)

Buy Now Datasheet
Cable Ferrites - 1934-1372-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1372-ND
Cable Ferrites 1934-1372-ND
"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.375"" Dia (9.53mm) OD 0.687"" Dia (17.45mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.375"" Dia (9.53mm) OD 0.687"" Dia (17.45mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1372-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176743-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers