Fair-Rite Products Corp. Filters-Cable Ferrites 2643625102

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Design: Solid Type: Round Inner Dimension: 0.312" Dia (7.93mm) Outer Dimension: 0.625" Dia (15.88mm) Mounting Type: Free Hanging Length: 1.125" (28.58mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Design: Solid Type: Round Inner Dimension: 0.312" Dia (7.93mm) Outer Dimension: 0.625" Dia (15.88mm) Mounting Type: Free Hanging Length: 1.125" (28.58mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Design: Solid Type: Round Inner Dimension: 0.312" Dia (7.93mm) Outer Dimension: 0.625" Dia (15.88mm) Mounting Type: Free Hanging Length: 1.125" (28.58mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Design: Solid
Type: Round
Inner Dimension: 0.312" Dia (7.93mm)
Outer Dimension: 0.625" Dia (15.88mm)
Mounting Type: Free Hanging
Length: 1.125" (28.58mm)

Buy Now Datasheet
Cable Ferrites - 1934-2643625102-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2643625102-ND
Cable Ferrites 1934-2643625102-ND
"Solid Free Hanging Ferrite Core 213Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 213Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-2643625102-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 213 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-4 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.039uH 250MHz 0.6A Inductor and Choke - 71-0603CS-39NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers