Fair-Rite Products Corp. Cable Ferrites 2643625002

Description
"Solid Free Hanging Ferrite Core 113Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 113Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1354-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1354-ND
Cable Ferrites 1934-1354-ND
"Solid Free Hanging Ferrite Core 113Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"

"Solid Free Hanging Ferrite Core 113Ohm @ 100MHz ID 0.312"" Dia (7.93mm) OD 0.625"" Dia (15.88mm) Length 0.562"" (14.28mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 113Ohm @ 100MHz Material: 43 Inner Dimension: 0.312" Dia (7.93mm) Outer Dimension: 0.625" Dia (15.88mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 113Ohm @ 100MHz
Material: 43
Inner Dimension: 0.312" Dia (7.93mm)
Outer Dimension: 0.625" Dia (15.88mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1354-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC1HY0300ANTR-ND - DigiKey
Specs
DCR 0.9000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details