Fair-Rite Products Corp. Cable Ferrites 2643540402

Description
"Solid Free Hanging Ferrite Core 215Ohm @ 100MHz ID 0.286"" Dia (7.26mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 215Ohm @ 100MHz ID 0.286"" Dia (7.26mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1239-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1239-ND
Cable Ferrites 1934-1239-ND
"Solid Free Hanging Ferrite Core 215Ohm @ 100MHz ID 0.286"" Dia (7.26mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 215Ohm @ 100MHz ID 0.286"" Dia (7.26mm) OD 0.562"" Dia (14.28mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Series: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 215Ohm @ 100MHz Material: 43 Inner Dimension: 0.286" Dia (7.26mm) Outer Dimension: 0.562" Dia (14.28mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Series: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 215Ohm @ 100MHz
Material: 43
Inner Dimension: 0.286" Dia (7.26mm)
Outer Dimension: 0.562" Dia (14.28mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1239-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176746-3 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers