Fair-Rite Products Corp. Cable Ferrites 2643251002

Description
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.23mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.23mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1079-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1079-ND
Cable Ferrites 1934-1079-ND
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.23mm)"

"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.23mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1079-ND
Product Name Cable Ferrites
Impedance 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176742-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers