Fair-Rite Products Corp. Cable Ferrites 2643250302

Description
"Solid Free Hanging Ferrite Core 122Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 122Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1337-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1337-ND
Cable Ferrites 1934-1337-ND
"Solid Free Hanging Ferrite Core 122Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.625"" (15.88mm)"

"Solid Free Hanging Ferrite Core 122Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1337-ND
Product Name Cable Ferrites
Impedance 122 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0420ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers