Fair-Rite Products Corp. Cable Ferrites 2643250202

Description
"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1298-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1298-ND
Cable Ferrites 1934-1298-ND
"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 1.000"" (25.40mm)"

"Solid Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.125"" Dia (3.18mm) OD 0.250"" Dia (6.35mm) Length 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1298-ND
Product Name Cable Ferrites
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-47NXGLW - 1110941-0402HP-47NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0470 microH
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0031ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details