Fair-Rite Products Corp. Ferrite Core, Cylindrical, 200 Ohm/100Mhz; Outer Diameter Fair-Rite 2643250202

Description
FERRITE CORE, CYLINDRICAL, 200 OHM/100MHZ; Outer Diameter:6.35mm; Product Length:25.4mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 200 OHM/100MHZ; Outer Diameter:6.35mm; Product Length:25.4mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 200 Ohm/100Mhz; Outer Diameter Fair-Rite - 98B5349 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 200 Ohm/100Mhz; Outer Diameter Fair-Rite
98B5349
Ferrite Core, Cylindrical, 200 Ohm/100Mhz; Outer Diameter Fair-Rite 98B5349
FERRITE CORE, CYLINDRICAL, 200 OHM/100MHZ; Outer Diameter:6.35mm; Product Length:25.4mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 200 OHM/100MHZ; Outer Diameter:6.35mm; Product Length:25.4mm; Inner Diameter:2.95mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 98B5349
Product Name Ferrite Core, Cylindrical, 200 Ohm/100Mhz; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details