Fair-Rite Products Corp. Cable Ferrites 2643180551

Description
"Solid Free Hanging Ferrite Core 110Ohm @ 100MHz ID 1.370"" W x 0.051"" H (34.80mm x 1.30mm) OD 1.575"" W x 0.256"" H (40.01mm x 6.50mm) Length 0.709"" (18.01mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 110Ohm @ 100MHz ID 1.370"" W x 0.051"" H (34.80mm x 1.30mm) OD 1.575"" W x 0.256"" H (40.01mm x 6.50mm) Length 0.709"" (18.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1177-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1177-ND
Cable Ferrites 1934-1177-ND
"Solid Free Hanging Ferrite Core 110Ohm @ 100MHz ID 1.370"" W x 0.051"" H (34.80mm x 1.30mm) OD 1.575"" W x 0.256"" H (40.01mm x 6.50mm) Length 0.709"" (18.01mm)"

"Solid Free Hanging Ferrite Core 110Ohm @ 100MHz ID 1.370"" W x 0.051"" H (34.80mm x 1.30mm) OD 1.575"" W x 0.256"" H (40.01mm x 6.50mm) Length 0.709"" (18.01mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1177-ND
Product Name Cable Ferrites
Impedance 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176492-1 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.6500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers