Fair-Rite Products Corp. Cable Ferrites 2643180451

Description
"Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID OD Length 0.236"" (5.99mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID OD Length 0.236"" (5.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2643180451-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2643180451-ND
Cable Ferrites 1934-2643180451-ND
"Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID OD Length 0.236"" (5.99mm)"

"Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID OD Length 0.236"" (5.99mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2643180451-ND
Product Name Cable Ferrites
Impedance 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176744-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details