Fair-Rite Products Corp. Cable Ferrites 2643178751

Description
"Solid Free Hanging Ferrite Core ID OD Length 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core ID OD Length 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1531-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1531-ND
Cable Ferrites 1934-1531-ND
"Solid Free Hanging Ferrite Core ID OD Length 0.472"" (12.00mm)"

"Solid Free Hanging Ferrite Core ID OD Length 0.472"" (12.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1531-ND
Product Name Cable Ferrites
Bead Form Factor Solid
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-6 - TE Connectivity
Specs
Impedance 430 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers