Fair-Rite Products Corp. Cable Ferrites 2643178351

Description
"Solid Free Hanging Ferrite Core 82Ohm @ 100MHz ID 0.531"" W x 0.063"" H (13.49mm x 1.60mm) OD 0.728"" W x 0.260"" H (18.49mm x 6.60mm) Length 0.472"" (11.99mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 82Ohm @ 100MHz ID 0.531"" W x 0.063"" H (13.49mm x 1.60mm) OD 0.728"" W x 0.260"" H (18.49mm x 6.60mm) Length 0.472"" (11.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1260-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1260-ND
Cable Ferrites 1934-1260-ND
"Solid Free Hanging Ferrite Core 82Ohm @ 100MHz ID 0.531"" W x 0.063"" H (13.49mm x 1.60mm) OD 0.728"" W x 0.260"" H (18.49mm x 6.60mm) Length 0.472"" (11.99mm)"

"Solid Free Hanging Ferrite Core 82Ohm @ 100MHz ID 0.531"" W x 0.063"" H (13.49mm x 1.60mm) OD 0.728"" W x 0.260"" H (18.49mm x 6.60mm) Length 0.472"" (11.99mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1260-ND
Product Name Cable Ferrites
Impedance 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Impedance 309 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 1-2176743-3 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers