FERRITE CORE, FLAT CABLE, 13.95MM X 0.75MM, 90 OHM; Impedance:90ohm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 60H6312 |
| Product Name | Ferrite Core, Flat Cable, 13.95Mm X 0.75Mm, 90 Ohm; Impedance Fair-Rite |
| Material Type | Ferrite |