Fair-Rite Products Corp. Cable Ferrites 2643168751

Description
"Solid Free Hanging Ferrite Core 95Ohm @ 100MHz ID 0.700"" W x 0.100"" H (17.78mm x 2.54mm) OD 1.000"" W x 0.400"" H (25.40mm x 10.16mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 95Ohm @ 100MHz ID 0.700"" W x 0.100"" H (17.78mm x 2.54mm) OD 1.000"" W x 0.400"" H (25.40mm x 10.16mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1224-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1224-ND
Cable Ferrites 1934-1224-ND
"Solid Free Hanging Ferrite Core 95Ohm @ 100MHz ID 0.700"" W x 0.100"" H (17.78mm x 2.54mm) OD 1.000"" W x 0.400"" H (25.40mm x 10.16mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 95Ohm @ 100MHz ID 0.700"" W x 0.100"" H (17.78mm x 2.54mm) OD 1.000"" W x 0.400"" H (25.40mm x 10.16mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1224-ND
Product Name Cable Ferrites
Impedance 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details