Fair-Rite Products Corp. Cable Ferrites 2643168051

Description
"Hinged (Snap On) Free Hanging Ferrite Core 265Ohm @ 100MHz ID OD Length 1.230"" (31.24mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 265Ohm @ 100MHz ID OD Length 1.230"" (31.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-2643168051-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-2643168051-ND
Cable Ferrites 1934-2643168051-ND
"Hinged (Snap On) Free Hanging Ferrite Core 265Ohm @ 100MHz ID OD Length 1.230"" (31.24mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 265Ohm @ 100MHz ID OD Length 1.230"" (31.24mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-2643168051-ND
Product Name Cable Ferrites
Impedance 265 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0300LN2-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers